The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with a frequency stability of ±10 to ±50 ppm, and ±0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it provides pin-to-pin compatibility with quartz oscillators. The device operates from supply voltages of 1.71 to 3.63 V and consumes 29 to 33 mA depending on Vdd and frequency. It meets Pb-free, RoHS, and REACH standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-81-25E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |