SiTime Corporation LVCMOS Oscillators SiT8208AI-81-18S-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing, including SATA, SAS, Ethernet, PCI Express, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It operates over an industrial temperature range of −40 to +85 °C or extended commercial range of −20 to +70 °C, with a supply voltage range from 1.71 to 3.63 V depending on configuration. The oscillator features 100% pin-to-pin compatibility with quartz-based oscillators, a 2 FIT failure rate, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing, including SATA, SAS, Ethernet, PCI Express, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It operates over an industrial temperature range of −40 to +85 °C or extended commercial range of −20 to +70 °C, with a supply voltage range from 1.71 to 3.63 V depending on configuration. The oscillator features 100% pin-to-pin compatibility with quartz-based oscillators, a 2 FIT failure rate, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-81-18S-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-81-18S-16.000000
LVCMOS Oscillators SiT8208AI-81-18S-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-81-18S-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-1.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details