SiTime Corporation LVCMOS Oscillators SiT8208AI-81-18E-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-81-18E-75.000000 is an ultra-performance LVCMOS oscillator with a fixed output frequency of 75 MHz, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is housed in a standard 4-pin package with dimensions of 3.2 x 2.5 mm. The device operates with a 1.8 V supply voltage and delivers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), with frequency stability of ±10 ppm over the industrial temperature range of -40 °C to +85 °C. It is Pb-free, RoHS and REACH compliant, and supports OE and ST control pins for output enable and standby functions.

Datasheet Summary
Powered by GS/AI

The SiT8208AI-81-18E-75.000000 is an ultra-performance LVCMOS oscillator with a fixed output frequency of 75 MHz, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is housed in a standard 4-pin package with dimensions of 3.2 x 2.5 mm. The device operates with a 1.8 V supply voltage and delivers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), with frequency stability of ±10 ppm over the industrial temperature range of -40 °C to +85 °C. It is Pb-free, RoHS and REACH compliant, and supports OE and ST control pins for output enable and standby functions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-81-18E-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-81-18E-75.000000
LVCMOS Oscillators SiT8208AI-81-18E-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-81-18E-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details