SiTime Corporation LVCMOS Oscillators SiT8208AI-3F-33S-72.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is a family of LVCMOS/LVTTL-compatible oscillators covering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, and employs standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA under no load conditions. It meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and includes OE/ST pins for enable and standby control.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is a family of LVCMOS/LVTTL-compatible oscillators covering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, and employs standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA under no load conditions. It meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and includes OE/ST pins for enable and standby control.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-3F-33S-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-3F-33S-72.000000
LVCMOS Oscillators SiT8208AI-3F-33S-72.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-3F-33S-72.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details