The SiT8208 is a silicon oscillator with an LVCMOS/LVTTL output, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It operates from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM, and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial temperature range (-40 to +85 °C) and extended commercial range (-20 to +70 °C), with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Current consumption is 29 to 33 mA under no-load conditions. The oscillator features a 100 ns OE enable/disable time, 7 to 10 ms startup time, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-3F-33S-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |