SiTime Corporation LVCMOS Oscillators SiT8208AI-3F-28S-66.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a silicon-based ultra-performance oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS/LVTTL-compatible outputs in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, with supply voltages from 1.71 to 3.63 V. It consumes 29 to 33 mA and features 2 FIT reliability or 500 million hour MTBF. The oscillator is pin-to-pin compatible with quartz oscillators, RoHS and REACH compliant, and supports enable and standby modes.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a silicon-based ultra-performance oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS/LVTTL-compatible outputs in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, with supply voltages from 1.71 to 3.63 V. It consumes 29 to 33 mA and features 2 FIT reliability or 500 million hour MTBF. The oscillator is pin-to-pin compatible with quartz oscillators, RoHS and REACH compliant, and supports enable and standby modes.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-3F-28S-66.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-3F-28S-66.000000
LVCMOS Oscillators SiT8208AI-3F-28S-66.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-3F-28S-66.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details