SiTime Corporation LVCMOS Oscillators SiT8208AI-3F-28E-8.192000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in four standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm depending on operating temperature, which ranges from -40 to +85 °C for industrial use. Supply voltage options include 1.8, 2.5, 2.8, and 3.3 V, with a typical current consumption of 29 to 33 mA at 20 MHz. The oscillator features a startup time of 7 to 10 ms and exhibits 2 FIT or 500 million hour MTBF reliability. It is RoHS and REACH compliant, with Pb-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in four standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm depending on operating temperature, which ranges from -40 to +85 °C for industrial use. Supply voltage options include 1.8, 2.5, 2.8, and 3.3 V, with a typical current consumption of 29 to 33 mA at 20 MHz. The oscillator features a startup time of 7 to 10 ms and exhibits 2 FIT or 500 million hour MTBF reliability. It is RoHS and REACH compliant, with Pb-free construction.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-3F-28E-8.192000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-3F-28E-8.192000
LVCMOS Oscillators SiT8208AI-3F-28E-8.192000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-3F-28E-8.192000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details