SiTime Corporation LVCMOS Oscillators SiT8208AI-3F-25S-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, delivering LVCMOS/LVTTL-compatible output in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability from ±10 to ±50 ppm, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-to-pin interoperable with quartz oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes less than 33 mA at 20 MHz, and meets RoHS and REACH standards with 2 FIT reliability. It includes enable and standby functions with a 150 ns enable/disable time and 10 ms startup time.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, delivering LVCMOS/LVTTL-compatible output in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability from ±10 to ±50 ppm, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-to-pin interoperable with quartz oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes less than 33 mA at 20 MHz, and meets RoHS and REACH standards with 2 FIT reliability. It includes enable and standby functions with a 150 ns enable/disable time and 10 ms startup time.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-3F-25S-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-3F-25S-75.000000
LVCMOS Oscillators SiT8208AI-3F-25S-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-3F-25S-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0036.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0360 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details