SiTime Corporation Oscillators SIT8208AI-3F-25E-4.096000X

Description
MEMS OSC XO 4.0960MHZ LVCM LVTTL
Request a Quote Datasheet
Description
MEMS OSC XO 4.0960MHZ LVCM LVTTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8208AI-3F-25E-4.096000X-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 4.0960MHZ LVCM LVTTL

MEMS OSC XO 4.0960MHZ LVCM LVTTL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT8208AI-3F-25E-4.096000X-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510AAA10M0000AAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers