The SiT8208 is an ultra performance oscillator generating any frequency from 1 to 80 MHz with ±10 to ±50 ppm stability and 0.5 ps phase jitter (12 kHz to 20 MHz). It replaces quartz oscillators with a pin-to-pin fit in 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial), supports LVCMOS output with 1.8, 2.5, 2.8, or 3.3 V supply, and draws 29-33 mA at 20 MHz. It includes OE and ST functions, meets RoHS and REACH, and has 2 FIT reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-25S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |