The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz integration bandwidth. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and consumes 29 to 33 mA depending on supply voltage and frequency. It supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, meets RoHS and REACH standards, and has a reliability rating of 2 FIT or 500 million hourMTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-25E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |