The SiT8208 is a programmable ultra-performance oscillator generating any frequency between 1 and 80 MHz with a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and provides LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-33-25E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |