SiTime Corporation LVCMOS Oscillators SiT8208AI-32-33E-60.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages including 3.2 x 2.5 mm, operates with LVCMOS/LVTTL output, and offers phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Frequency stability ranges from ±10 to ±50 ppm across industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C respectively. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. The device meets RoHS and REACH compliance, features 2 FIT reliability, and maintains a 500 million hour MTBF. Pull-up and decoupling capacitors are recommended for stable operation.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages including 3.2 x 2.5 mm, operates with LVCMOS/LVTTL output, and offers phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Frequency stability ranges from ±10 to ±50 ppm across industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C respectively. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. The device meets RoHS and REACH compliance, features 2 FIT reliability, and maintains a 500 million hour MTBF. Pull-up and decoupling capacitors are recommended for stable operation.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-32-33E-60.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-32-33E-60.000000
LVCMOS Oscillators SiT8208AI-32-33E-60.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-32-33E-60.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1230 MHz
Frequency Stability 50 ppm
View Details