The SiT8208 is a silicon oscillator designed as a drop-in replacement for quartz-based oscillators, offering any frequency from 1 to 80 MHz with accuracy to six decimal places. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as tight as ±10 PPM. The device operates in industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges and provides LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |