The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages including 3.2 x 2.5 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes as little as 29 mA at 20 MHz and 1.8V, and meets RoHS and REACH standards. It is a pin-to-pin replacement for quartz oscillators with 2 FIT failure rate or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-33E-18.432000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |