SiTime Corporation LVCMOS Oscillators SiT8208AI-32-28E-4.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a LVCMOS/LVTTL-compatible ultra-performance oscillator designed for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and a phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device is pin-to-pin compatible with quartz oscillators, features a 2 FIT failure rate, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a LVCMOS/LVTTL-compatible ultra-performance oscillator designed for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and a phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device is pin-to-pin compatible with quartz oscillators, features a 2 FIT failure rate, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-32-28E-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-32-28E-4.000000
LVCMOS Oscillators SiT8208AI-32-28E-4.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-32-28E-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details