The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It offers LVCMOS/LVTTL compatible output, is a pin-to-pin replacement for quartz oscillators, and is available in standard 4-pin packages including 3.2 x 2.5 mm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with a supply voltage range supporting 1.8V, 2.5V, 2.8V, or 3.3V. The device consumes 29 to 31 mA at 20 MHz and meets RoHS and REACH compliance. It has a 2 FIT failure rate and 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-18S-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |