The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, offering LVCMOS/LVTTL compatible output and 100% pin-to-pin replacement for quartz-based oscillators. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability as low as ±10 ppm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH compliance standards with an MTBF of 500 million hours and is rated for MSL1 moisture sensitivity.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-32-18E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |