SiTime Corporation LVCMOS Oscillators SiT8208AI-31-33S-65.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates from 1.71 to 3.63 V, and consumes 29 to 33 mA at 20 MHz with no load. It is pin-compatible with quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates from 1.71 to 3.63 V, and consumes 29 to 33 mA at 20 MHz with no load. It is pin-compatible with quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-31-33S-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-31-33S-65.000000
LVCMOS Oscillators SiT8208AI-31-33S-65.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-31-33S-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details