The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM, suitable for applications in computing, storage, networking, and telecom. It is a pin-to-pin replacement for quartz oscillators and features LVCMOS/LVTTL output with 0.5 ps RMS phase jitter (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption up to 33 mA. It complies with RoHS and REACH standards and demonstrates 2 FIT or 500 million hour MTBF reliability. The part is Pb-free and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-31-33E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |