SiTime Corporation LVCMOS Oscillators SiT8208AI-31-28S-77.760000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm, supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is RoHS and REACH compliant. The device is a pin-to-pin replacement for quartz oscillators with a supply voltage range of 1.71 to 3.63 V depending on configuration, and includes programmable enable and standby functions. It meets MIL-STD-883F and JESD22 standards for shock, vibration, and thermal cycling, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm, supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is RoHS and REACH compliant. The device is a pin-to-pin replacement for quartz oscillators with a supply voltage range of 1.71 to 3.63 V depending on configuration, and includes programmable enable and standby functions. It meets MIL-STD-883F and JESD22 standards for shock, vibration, and thermal cycling, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-31-28S-77.760000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-31-28S-77.760000
LVCMOS Oscillators SiT8208AI-31-28S-77.760000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-31-28S-77.760000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1541-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details