The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively, and provides frequency stability as tight as ±10 PPM. The device features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates from supply voltages of 1.71 to 3.63 V, and draws 29 to 33 mA depending on voltage and frequency. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and is pin-compatible with quartz oscillators. The oscillator meets RoHS and REACH standards and demonstrates a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-31-25E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |