The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over extended commercial (−20 to +70 °C) or industrial (−40 to +85 °C) temperature ranges. The device is pin-compatible with quartz oscillators, features a 1.71 to 3.63 V supply range, and consumes 29 to 33 mA depending on Vdd and frequency. It meets RoHS and REACH standards, offers 500 million hour MTBF, and complies with MIL-STD-883F and JESD22 reliability standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-31-18E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |