The SiT8208 is a high-performance LVCMOS/LVTTL oscillator with a frequency range of 1 to 80 MHz and frequency stability as low as ±10 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and supports industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, respectively. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is pin-compatible with quartz-based oscillators. Power supply options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with typical supply current of 29 to 33 mA. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-33E-33.333333 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |