The SiT8208 is an ultra-performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places, offering ±10 to ±50 ppm frequency stability and 0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is pin-compatible with quartz oscillators. The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 29 to 33 mA at 20 MHz, and complies with RoHS and REACH standards. It features 2 FIT reliability and is qualified to MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-28S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |