SiTime Corporation LVCMOS Oscillators SiT8208AI-2F-25S-33.330000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a liquid crystal oscillator designed for high-accuracy timing in computing, storage, networking, and industrial applications. It features a 1 to 80 MHz frequency range with stability as low as ±10 ppm, LVCMOS/LVTTL output, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades. The device is RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a liquid crystal oscillator designed for high-accuracy timing in computing, storage, networking, and industrial applications. It features a 1 to 80 MHz frequency range with stability as low as ±10 ppm, LVCMOS/LVTTL output, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades. The device is RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-2F-25S-33.330000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-2F-25S-33.330000
LVCMOS Oscillators SiT8208AI-2F-25S-33.330000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-2F-25S-33.330000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details