The SiT8208 is a high-performance LVCMOS/LVTTL oscillator providing frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, draws 29 to 33 mA under no-load conditions, and features 100% pin-to-pin compatibility with quartz-based oscillators. It meets RoHS and REACH standards, and demonstrates a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-25E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |