The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial and extended commercial temperature ranges. The device is a pin-to-pin replacement for quartz-based oscillators, features 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-18S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |