The SiT8208 series is an ultra-performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places. It offers frequency stability as low as ±10 PPM and includes a phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It is a pin-to-pin replacement for quartz oscillators, features a 0.1 μF decoupling capacitor recommendation, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The oscillator meets RoHS, REACH, and MIL-STD-883F standards and exhibits a reliability of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-2F-18E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |