The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, consumes 29 to 33 mA at 20 MHz depending on supply voltage, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-23-25E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |