The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports industrial temperature range from -40 to +85 °C. The device consumes 29 to 33 mA depending on supply voltage and frequency, features a 7 ms startup time, and is RoHS and REACH compliant with a 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-23-25E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |