The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports industrial temperature ranges from -40 to +85 °C. The device is pin-compatible with quartz oscillators, features a startup time of 7 to 10 ms, and consumes 29 to 33 mA depending on supply voltage. It operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and meets RoHS and REACH standards with a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-33E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |