The SiT8208 is an LVCMOS/LVTTL oscillator producing frequencies from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm. It is a pin-to-pin replacement for quartz oscillators in packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Current consumption is 29 to 33 mA at 20 MHz. It includes standby mode with ≤70 μA current draw and meets RoHS, REACH, and MIL-STD-883F standards with 2 FIT reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-28E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |