The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is a pin-to-pin replacement for quartz oscillators, featuring LVCMOS/LVTTL compatible output and available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with supply voltages supported from 1.71 to 3.63 V. It meets RoHS and REACH standards, has an MTBF of 500 million hours, and complies with MIL-STD-883F and JESD22 for mechanical and environmental reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-28E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |