SiTime Corporation LVCMOS Oscillators SiT8208AI-21-28E-24.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-21-28E-24.000000 is a LVCMOS oscillator offering a fixed output frequency of 24.000000 MHz with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85 °C. It operates from 1.71 to 3.63 V and consumes 31 mA maximum at 20 MHz with 2.8 V supply. The device has 0.5 ps RMS phase jitter under 12 kHz to 20 MHz bandwidth and fits standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is Pb-free, RoHS and REACH compliant with 2 FIT failure rate or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208AI-21-28E-24.000000 is a LVCMOS oscillator offering a fixed output frequency of 24.000000 MHz with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85 °C. It operates from 1.71 to 3.63 V and consumes 31 mA maximum at 20 MHz with 2.8 V supply. The device has 0.5 ps RMS phase jitter under 12 kHz to 20 MHz bandwidth and fits standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is Pb-free, RoHS and REACH compliant with 2 FIT failure rate or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-21-28E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-21-28E-24.000000
LVCMOS Oscillators SiT8208AI-21-28E-24.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-21-28E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 993592-SIT1533AI-H4-AA3-32.768E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details