The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, supports industrial and extended commercial temperature ranges up to -40 to +85 °C, and is pin-compatible with quartz oscillators. The device consumes 31 mA maximum at 20 MHz and 2.5 V, meets RoHS and REACH standards, and exhibits a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-21-25S-31.250000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |