The SiT8208 is a high-performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, offering frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports industrial temperature range from -40 to +85 °C and is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and meets MIL-STD-883F and JESD22 standards for mechanical and environmental reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-21-18S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |