SiTime Corporation LVCMOS Oscillators SiT8208AI-21-18E-30.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and supports operating temperatures from -40 °C to +85 °C for industrial use. The device is a pin-to-pin replacement for quartz oscillators, features low power consumption, and complies with RoHS and REACH standards. It has a start-up time of up to 10 ms and maintains 100% compatibility with LVCMOS/LVTTL logic levels.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and supports operating temperatures from -40 °C to +85 °C for industrial use. The device is a pin-to-pin replacement for quartz oscillators, features low power consumption, and complies with RoHS and REACH standards. It has a start-up time of up to 10 ms and maintains 100% compatibility with LVCMOS/LVTTL logic levels.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-21-18E-30.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-21-18E-30.000000
LVCMOS Oscillators SiT8208AI-21-18E-30.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-21-18E-30.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1408BC-21-YYN-12.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details