The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It offers LVCMOS/LVTTL compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets Pb-free, RoHS, and REACH compliance standards. It has an MTBF of 500 million hours and is qualified to MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208ACA22-33E-33.868800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |