SiTime Corporation LVCMOS Oscillators SiT8208AC-GF-28S-16.367667

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, and is a pin-to-pin drop-in replacement for quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 PPM, and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The device provides LVCMOS/LVTTL-compatible output and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. The oscillator meets RoHS and REACH standards, with an MTBF of 500 million hours and MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, and is a pin-to-pin drop-in replacement for quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 PPM, and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The device provides LVCMOS/LVTTL-compatible output and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. The oscillator meets RoHS and REACH standards, with an MTBF of 500 million hours and MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-GF-28S-16.367667 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-GF-28S-16.367667
LVCMOS Oscillators SiT8208AC-GF-28S-16.367667
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-GF-28S-16.367667
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details