The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, serving as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options from ±10 to ±50 ppm. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges with LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-GF-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |