SiTime Corporation LVCMOS Oscillators SiT8208AC-GF-28E-4.096000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with ±10 to ±50 ppm stability over industrial and extended commercial temperature ranges. It delivers 0.5 ps phase jitter (12 kHz to 20 MHz) and is a pin-to-pin replacement for quartz oscillators. Available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages, it supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, drawing 29-33 mA at 20 MHz. Rise and fall times are 1.2-2 ns into 15 pF, with 45-55% duty cycle. Startup time is 7-10 ms, standby current is 10-70 µA, and reliability is 2 FIT or 500 million hour MTBF. It meets RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with ±10 to ±50 ppm stability over industrial and extended commercial temperature ranges. It delivers 0.5 ps phase jitter (12 kHz to 20 MHz) and is a pin-to-pin replacement for quartz oscillators. Available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages, it supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, drawing 29-33 mA at 20 MHz. Rise and fall times are 1.2-2 ns into 15 pF, with 45-55% duty cycle. Startup time is 7-10 ms, standby current is 10-70 µA, and reliability is 2 FIT or 500 million hour MTBF. It meets RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-GF-28E-4.096000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-GF-28E-4.096000
LVCMOS Oscillators SiT8208AC-GF-28E-4.096000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-GF-28E-4.096000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details