7.3728MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AC-GF-25E-7.372800T-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 10 ppm |