The ROS-2960C-119+ is a surface mount voltage controlled oscillator designed for wireless communications, multipoint distribution service, and wire line broadband access, operating from 2500 to 2920 MHz with a typical power output of +7 dBm. It is housed in a CK1113 case with dimensions of 12.70 × 12.70 × 5.59 mm and features a tuning sensitivity of 34-42 MHz/V, a DC operating voltage range of 2 to 8 V, and a maximum current draw of 38 mA. The device exhibits phase noise of -79 dBc/Hz at 1 kHz, -107 dBc/Hz at 10 kHz, -128 dBc/Hz at 100 kHz, and -147 dBc/Hz at 1 MHz. It includes harmonic suppression better than -90 dBc, pulling of 0.5 MHz, and pushing of 16 MHz/V. The part is RoHS compliant and rated for operation from -55°C to 85°C with an absolute maximum tuning voltage of 17 V and supply voltage of 9 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2960C-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |