The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with a frequency stability of ±10 to ±50 ppm, and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It operates over industrial and extended commercial temperature ranges of −40 to +85 °C and −20 to +70 °C, with supply voltages of 1.71 to 3.63 V. The device is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and is pin-compatible with quartz oscillators. It features a 15 pF output load, 1.2 ns rise/fall time, and compliance with RoHS and REACH standards. The part offers 2 FIT reliability and is designed for networking, computing, and industrial applications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-33E-33.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |