The SiT8208 is an Ultra Performance oscillator offering any frequency from 1 to 80 MHz with ±10 to ±50 ppm frequency stability, LVCMOS/LVTTL output, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and consumes 29 to 33 mA at 20 MHz depending on supply voltage. It is pin-to-pin compatible with quartz oscillators, has an MTBF of 500 million hours, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |