The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing frequencies from 1 to 80 MHz with stability as low as ±10 PPM, and 0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-33E-25.000625 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |