SiTime Corporation LVCMOS Oscillators SiT8208AC-G3-33E-12.288000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable ultra-performance oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Available in standard 4-pin packages measuring 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, or 7.0×5.0 mm, it is a pin-to-pin replacement for quartz oscillators with 2 FIT or 500 million hour MTBF reliability. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and is Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable ultra-performance oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Available in standard 4-pin packages measuring 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, or 7.0×5.0 mm, it is a pin-to-pin replacement for quartz oscillators with 2 FIT or 500 million hour MTBF reliability. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and is Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G3-33E-12.288000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G3-33E-12.288000
LVCMOS Oscillators SiT8208AC-G3-33E-12.288000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G3-33E-12.288000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details