The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is a pin-to-pin drop-in replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with 2 FIT reliability. The part supports OE and ST control pins for enable and standby modes, with startup time of 7 to 10 ms and resume time of 6 to 10 ms.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-28E-35.840000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |