The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. It is a pin-to-pin replacement for quartz oscillators in LVCMOS/LVTTL output format, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades. Supply voltage options span 1.71 to 3.63 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. It meets RoHS and REACH compliance, and offers 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-28E-28.636300 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |